Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06035R60FNTA

Description
5.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06035R60FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035R60FNTA-ND
Chip Resistor - Surface Mount CRCW06035R60FNTA-ND
5.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.60 OHM 1/10W 1% 0603 SMD - CRCW06035R60FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM 1/10W 1% 0603 SMD
CRCW06035R60FNTA
RES 5.60 OHM 1/10W 1% 0603 SMD CRCW06035R60FNTA
RES 5.60ohm 1/10W 1% 0603 SMD

RES 5.60ohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 5.6 1% 200 Rt1 Rohs Compliant Vishay - 48P9452 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 5.6 1% 200 Rt1 Rohs Compliant Vishay
48P9452
Crcw0603 5.6 1% 200 Rt1 Rohs Compliant Vishay 48P9452
CRCW0603 5.6 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 5.6 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06035R60FNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06035R60FNTA
Resistors - Chip Resistor - Surface Mount CRCW06035R60FNTA
RES SMD 5.6 OHM 1% 1/10W 0603

RES SMD 5.6 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06035R60FNTA-ND CRCW06035R60FNTA 48P9452 CRCW06035R60FNTA
Product Name Chip Resistor - Surface Mount RES 5.60 OHM 1/10W 1% 0603 SMD Crcw0603 5.6 1% 200 Rt1 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details