Vishay Intertechnology, Inc. RES 5R60 1% 0.063W 0603 CRCW06035R60FKTA

Description
RES 5R60 1% 0.063W 0603
Request a Quote Datasheet
Description
RES 5R60 1% 0.063W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5R60 1% 0.063W 0603 - CRCW06035R60FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5R60 1% 0.063W 0603
CRCW06035R60FKTA
RES 5R60 1% 0.063W 0603 CRCW06035R60FKTA
RES 5R60 1% 0.063W 0603

RES 5R60 1% 0.063W 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06035R60FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06035R60FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06035R60FKTATR-ND
5.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06035R60FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06035R60FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06035R60FKTADKR-ND
RES SMD 5.6 OHM 1% 1/10W 0603

RES SMD 5.6 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06035R60FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06035R60FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06035R60FKTACT-ND
RES SMD 5.6 OHM 1% 1/10W 0603

RES SMD 5.6 OHM 1% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06035R60FKTA 541-CRCW06035R60FKTATR-ND
Product Name RES 5R60 1% 0.063W 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0630 watts 0.1000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 3-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
4 suppliers