Vishay Precision Group RES 5.60 OHM 1/10W 1% 0603 SMD CRCW06035R60FKEA

Description
RES 5.60ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 5.60ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60 OHM 1/10W 1% 0603 SMD - CRCW06035R60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM 1/10W 1% 0603 SMD
CRCW06035R60FKEA
RES 5.60 OHM 1/10W 1% 0603 SMD CRCW06035R60FKEA
RES 5.60ohm 1/10W 1% 0603 SMD

RES 5.60ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.60HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60HHDKR-ND
Chip Resistor - Surface Mount 541-5.60HHDKR-ND
5.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60HHTR-ND
Chip Resistor - Surface Mount 541-5.60HHTR-ND
5.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60HHCT-ND
Chip Resistor - Surface Mount 541-5.60HHCT-ND
5.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5R6, 1%, 0.1W, 0603; Resistance Vishay - 92R5015 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R6, 1%, 0.1W, 0603; Resistance Vishay
92R5015
Res, Thick Film, 5R6, 1%, 0.1W, 0603; Resistance Vishay 92R5015
RES, THICK FILM, 5R6, 1%, 0.1W, 0603; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5R6, 1%, 0.1W, 0603; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5R6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3608 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R6, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3608
Res, Thick Film, 5R6, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3608
RES, THICK FILM, 5R6, 1%, 0.1W, 0603, REEL; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5R6, 1%, 0.1W, 0603, REEL; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R6, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 96Y9122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
96Y9122
Res, 5R6, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 96Y9122
RES, 5R6, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5R6, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06035R60FKEA 541-5.60HHDKR-ND 92R5015 47P3608 96Y9122
Product Name RES 5.60 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 5R6, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 5R6, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, 5R6, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details