Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06035R49FNTA

Description
5.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06035R49FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035R49FNTA-ND
Chip Resistor - Surface Mount CRCW06035R49FNTA-ND
5.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.49 OHM 1/10W 1% 0603 SMD - CRCW06035R49FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 1/10W 1% 0603 SMD
CRCW06035R49FNTA
RES 5.49 OHM 1/10W 1% 0603 SMD CRCW06035R49FNTA
RES 5.49ohm 1/10W 1% 0603 SMD

RES 5.49ohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 5.49 1% 200 Rt1 Rohs Compliant Vishay - 48P9447 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 5.49 1% 200 Rt1 Rohs Compliant Vishay
48P9447
Crcw0603 5.49 1% 200 Rt1 Rohs Compliant Vishay 48P9447
CRCW0603 5.49 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 5.49 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06035R49FNTA-ND CRCW06035R49FNTA 48P9447
Product Name Chip Resistor - Surface Mount RES 5.49 OHM 1/10W 1% 0603 SMD Crcw0603 5.49 1% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 5.49 ohms 5.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176092-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details