Vishay Intertechnology, Inc. RES 5.36 OHM 1/10W 1% 0603 SMD CRCW06035R36FNTA

Description
RES 5.36ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 5.36ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36 OHM 1/10W 1% 0603 SMD - CRCW06035R36FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 1/10W 1% 0603 SMD
CRCW06035R36FNTA
RES 5.36 OHM 1/10W 1% 0603 SMD CRCW06035R36FNTA
RES 5.36ohm 1/10W 1% 0603 SMD

RES 5.36ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06035R36FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035R36FNTA-ND
Chip Resistor - Surface Mount CRCW06035R36FNTA-ND
5.36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 5.36 1% 200 Rt1 Rohs Compliant Vishay - 48P9444 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 5.36 1% 200 Rt1 Rohs Compliant Vishay
48P9444
Crcw0603 5.36 1% 200 Rt1 Rohs Compliant Vishay 48P9444
CRCW0603 5.36 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 5.36 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06035R36FNTA CRCW06035R36FNTA-ND 48P9444
Product Name RES 5.36 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 5.36 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 5.36 ohms 5.36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2554FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers