Vishay Intertechnology, Inc. RES 5.36 OHM 1/10W 1% 0603 SMD CRCW06035R36FNEA

Description
RES 5.36ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 5.36ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36 OHM 1/10W 1% 0603 SMD - CRCW06035R36FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 1/10W 1% 0603 SMD
CRCW06035R36FNEA
RES 5.36 OHM 1/10W 1% 0603 SMD CRCW06035R36FNEA
RES 5.36ohm 1/10W 1% 0603 SMD

RES 5.36ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.36HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36HTR-ND
Chip Resistor - Surface Mount 541-5.36HTR-ND
5.36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06035R36FNEA 541-5.36HTR-ND
Product Name RES 5.36 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 5.36 ohms 5.36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers