Vishay Precision Group RES 5.36 OHM 1/10W 1% 0603 SMD CRCW06035R36FKEA

Description
RES 5.36ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 5.36ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36 OHM 1/10W 1% 0603 SMD - CRCW06035R36FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 1/10W 1% 0603 SMD
CRCW06035R36FKEA
RES 5.36 OHM 1/10W 1% 0603 SMD CRCW06035R36FKEA
RES 5.36ohm 1/10W 1% 0603 SMD

RES 5.36ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.36HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36HHTR-ND
Chip Resistor - Surface Mount 541-5.36HHTR-ND
5.36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.36HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36HHDKR-ND
Chip Resistor - Surface Mount 541-5.36HHDKR-ND
5.36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.36HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36HHCT-ND
Chip Resistor - Surface Mount 541-5.36HHCT-ND
5.36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 100 5R36 1% Et1 E3 Rohs Compliant Vishay - 47P3606 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 5R36 1% Et1 E3 Rohs Compliant Vishay
47P3606
D11/crcw0603 100 5R36 1% Et1 E3 Rohs Compliant Vishay 47P3606
D11/CRCW0603 100 5R36 1% ET1 e3 RoHS Compliant: Yes

D11/CRCW0603 100 5R36 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06035R36FKEA 541-5.36HHTR-ND 47P3606
Product Name RES 5.36 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount D11/crcw0603 100 5R36 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 5.36 ohms 5.36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details