Vishay Intertechnology, Inc. 0603,5.23,1%,T/R,RoHS Compliant CRCW06035R23FNEA

Description
0603,5.23,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
0603,5.23,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603,5.23,1%,T/R,RoHS Compliant - CRCW06035R23FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,5.23,1%,T/R,RoHS Compliant
CRCW06035R23FNEA
0603,5.23,1%,T/R,RoHS Compliant CRCW06035R23FNEA
0603,5.23,1%,T/R,RoH S Compliant

0603,5.23,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-5.23HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.23HTR-ND
Chip Resistor - Surface Mount 541-5.23HTR-ND
5.23 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.23 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06035R23FNEA 541-5.23HTR-ND
Product Name 0603,5.23,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567737 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers