Vishay Precision Group Chip Resistor - Surface Mount CRCW06035R11FNEA

Description
5.11 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.11 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.11HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11HTR-ND
Chip Resistor - Surface Mount 541-5.11HTR-ND
5.11 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.11 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11HCT-ND
Chip Resistor - Surface Mount 541-5.11HCT-ND
5.11 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.11 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.11 OHM 1/10W 1% 0603 SMD - CRCW06035R11FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1/10W 1% 0603 SMD
CRCW06035R11FNEA
RES 5.11 OHM 1/10W 1% 0603 SMD CRCW06035R11FNEA
RES 5.11ohm 1/10W 1% 0603 SMD

RES 5.11ohm 1/10W 1% 0603 SMD

Supplier's Site
Resistor, Thick Film, 5.11 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay - 42K3945 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.11 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
42K3945
Resistor, Thick Film, 5.11 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay 42K3945
RESISTOR, THICK FILM, 5.11 OHM, 100mW, 1%, FULL REEL; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.11 OHM, 100mW, 1%, FULL REEL; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 5.11 Ohm, 100Mw, 1%; Resistance Vishay - 52K8583 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.11 Ohm, 100Mw, 1%; Resistance Vishay
52K8583
Thick Film Resistor, 5.11 Ohm, 100Mw, 1%; Resistance Vishay 52K8583
THICK FILM RESISTOR, 5.11 OHM, 100mW, 1%; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 5.11 OHM, 100mW, 1%; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 5R11, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 12AC0241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R11, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
12AC0241
Res, 5R11, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 12AC0241
RES, 5R11, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.11ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 5R11, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.11ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.11 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5401 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.11 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5401
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.11 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5401
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 5.11 ohm, 100 mW, 1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 5.11 ohm, 100 mW, 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-5.11HTR-ND CRCW06035R11FNEA 42K3945 12AC0241 61M5401
Product Name Chip Resistor - Surface Mount RES 5.11 OHM 1/10W 1% 0603 SMD Resistor, Thick Film, 5.11 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay Res, 5R11, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.11 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567527 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details