RES 5.10ohm 1/10W 1% 0603 SMD
5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Resistor,Metal Glaze,5.1Ohms,75WV,1
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW06035R10FNTA | CRCW06035R10FNTA-ND | 48K7334 |
| Product Name | RES 5.10 OHM 1/10W 1% 0603 SMD | Chip Resistor - Surface Mount | Resistor,metal Glaze,5.1Ohms,75Wv,1+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603 |
| Resistance Range | 5.1 ohms | 5.1 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 10 watts | 0.1000 watts | |
| Configuration | Single Resistor | Single Resistor |