Thick Film Resistors - SMD 1/10watt 5.1ohms 1%
5.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
D11/CRCW0603 200 5R1 1% ET5 e3 RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW06035R10FNEB | CRCW06035R10FNEB-ND | 48P9438 |
| Product Name | Thick Film Resistors - SMD 1/10watt 5.1ohms 1% | Chip Resistor - Surface Mount | D11/crcw0603 200 5R1 1% Et5 E3 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603 |
| Resistance Range | 5.1 ohms | 5.1 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |