Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06035M90FKTA

Description
5.9 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.9 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06035M90FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035M90FKTA-ND
Chip Resistor - Surface Mount CRCW06035M90FKTA-ND
5.9 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.9 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.90M OHM 1/10W 1% 0603 SMD - CRCW06035M90FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90M OHM 1/10W 1% 0603 SMD
CRCW06035M90FKTA
RES 5.90M OHM 1/10W 1% 0603 SMD CRCW06035M90FKTA
RES 5.90Mohm 1/10W 1% 0603 SMD

RES 5.90Mohm 1/10W 1% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06035M90FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06035M90FKTA
Resistors - Chip Resistor - Surface Mount CRCW06035M90FKTA
RES SMD 5.9M OHM 1% 1/10W 0603

RES SMD 5.9M OHM 1% 1/10W 0603

Supplier's Site
Resistor,metal Glaze,5.9Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay - 43C4456 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,5.9Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay
43C4456
Resistor,metal Glaze,5.9Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay 43C4456
Resistor,Metal Glaze,5.9MOhms,75WV, 1+/-% Tol,-100,100ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,5.9MOhms,75WV,1+/-% Tol,-100,100ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06035M90FKTA-ND CRCW06035M90FKTA CRCW06035M90FKTA 43C4456
Product Name Chip Resistor - Surface Mount RES 5.90M OHM 1/10W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount Resistor,metal Glaze,5.9Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data