Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06035M76FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.76 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.76 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4287 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4287
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4287
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.76 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.76 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4287
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers