Vishay Precision Group Chip Resistor - Surface Mount CRCW06035M76FKEA

Description
5.76 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.76 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.76MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.76MHCT-ND
Chip Resistor - Surface Mount 541-5.76MHCT-ND
5.76 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.76 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.76MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.76MHDKR-ND
Chip Resistor - Surface Mount 541-5.76MHDKR-ND
5.76 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.76 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.76MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.76MHTR-ND
Chip Resistor - Surface Mount 541-5.76MHTR-ND
5.76 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.76 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.76M OHM 1/10W 1% 0603 SMD - CRCW06035M76FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76M OHM 1/10W 1% 0603 SMD
CRCW06035M76FKEA
RES 5.76M OHM 1/10W 1% 0603 SMD CRCW06035M76FKEA
RES 5.76Mohm 1/10W 1% 0603 SMD

RES 5.76Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 5M76, 1%, 0.1W, 0603; Resistance Vishay - 51P0302 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M76, 1%, 0.1W, 0603; Resistance Vishay
51P0302
Res, Thick Film, 5M76, 1%, 0.1W, 0603; Resistance Vishay 51P0302
RES, THICK FILM, 5M76, 1%, 0.1W, 0603; Resistance:5.76Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5M76, 1%, 0.1W, 0603; Resistance:5.76Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5M76, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3601 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M76, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3601
Res, Thick Film, 5M76, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3601
RES, THICK FILM, 5M76, 1%, 0.1W, 0603, REEL; Resistance:5.76Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M76, 1%, 0.1W, 0603, REEL; Resistance:5.76Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06035M76FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06035M76FKEA
Resistors - Chip Resistor - Surface Mount CRCW06035M76FKEA
RES SMD 5.76M OHM 1% 1/10W 0603

RES SMD 5.76M OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-5.76MHCT-ND CRCW06035M76FKEA 51P0302 47P3601 CRCW06035M76FKEA
Product Name Chip Resistor - Surface Mount RES 5.76M OHM 1/10W 1% 0603 SMD Res, Thick Film, 5M76, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 5M76, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573128 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details