Vishay Intertechnology, Inc. RES 5.62M OHM 1/10W 1% 0603 SMD CRCW06035M62FKTA

Description
RES 5.62Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 5.62Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62M OHM 1/10W 1% 0603 SMD - CRCW06035M62FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62M OHM 1/10W 1% 0603 SMD
CRCW06035M62FKTA
RES 5.62M OHM 1/10W 1% 0603 SMD CRCW06035M62FKTA
RES 5.62Mohm 1/10W 1% 0603 SMD

RES 5.62Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06035M62FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035M62FKTA-ND
Chip Resistor - Surface Mount CRCW06035M62FKTA-ND
5.62 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.62 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,5.62Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay - 66K7151 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,5.62Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay
66K7151
Resistor,metal Glaze,5.62Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay 66K7151
Resistor,Metal Glaze,5.62MOhms,75WV ,1+/-% Tol,-100,100ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,5.62MOhms,75WV,1+/-% Tol,-100,100ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06035M62FKTA CRCW06035M62FKTA-ND 66K7151
Product Name RES 5.62M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,5.62Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 5.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details