Vishay Intertechnology, Inc. SMD 10W Resistor CRCW06035M60JNEA

Description
RES SMD 5.6M OHM 5% 1/10W 0603 Product overview: CRCW06035M60JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06035M60JNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 5.6M OHM 5% 1/10W 0603 Product overview: CRCW06035M60JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06035M60JNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-CRCW06035M60JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW06035M60JNEA
SMD 10W Resistor 52-CRCW06035M60JNEA
RES SMD 5.6M OHM 5% 1/10W 0603 Product overview: CRCW06035M60JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06035M60JNEA can be used for catalog matching and distributor lookup.

RES SMD 5.6M OHM 5% 1/10W 0603 Product overview: CRCW06035M60JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06035M60JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-5.6MGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6MGTR-ND
Chip Resistor - Surface Mount 541-5.6MGTR-ND
5.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1224402-CRCW06035M60JNEA
Resistors - Chip Resistor - Surface Mount 1224402-CRCW06035M60JNEA
Win Source Part Number: 1224402-CRCW06035M60 JNEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 5.6 MOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-5.6MGTR,541-5.6M GCT,D11/CRCW0603 200 5M6 5% ET1 E3,541-5.6MGDKR Base Product Number: CRCW0603

Win Source Part Number: 1224402-CRCW06035M60JNEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.6 MOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-5.6MGTR,541-5.6MGCT,D11/CRCW0603 200 5M6 5% ET1 E3,541-5.6MGDKR
Base Product Number: CRCW0603

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6Mohm; Resistance Tolerance:+/- 5%; Power Rating... - CRCW06035M60JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6Mohm; Resistance Tolerance:+/- 5%; Power Rating...
CRCW06035M60JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6Mohm; Resistance Tolerance:+/- 5%; Power Rating... CRCW06035M60JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6Mohm; Resistance Tolerance:+/- 5%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:5.6Mohm; Resistance Tolerance:+/- 5%; Power Rating...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06035M60JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06035M60JNEA
Resistors - Chip Resistor - Surface Mount CRCW06035M60JNEA
RES SMD 5.6M OHM 5% 1/10W 0603

RES SMD 5.6M OHM 5% 1/10W 0603

Supplier's Site
Resistor, Thick Film, 5.6Mohm, 100Mw, 5%, Full Reel; Resistance Vishay - 59M6819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.6Mohm, 100Mw, 5%, Full Reel; Resistance Vishay
59M6819
Resistor, Thick Film, 5.6Mohm, 100Mw, 5%, Full Reel; Resistance Vishay 59M6819
RESISTOR, THICK FILM, 5.6MOHM, 100mW, 5%, FULL REEL; Resistance:5.6Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.6MOHM, 100mW, 5%, FULL REEL; Resistance:5.6Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW06035M60JNEA 541-5.6MGTR-ND 1224402-CRCW06035M60JNEA CRCW06035M60JNEA CRCW06035M60JNEA 59M6819
Product Name SMD 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:5.6Mohm; Resistance Tolerance:+/- 5%; Power Rating... Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 5.6Mohm, 100Mw, 5%, Full Reel; Resistance Vishay
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details