Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06035M60FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.6 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.6 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3030 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3030
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3030
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.6 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.6 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 26W9251 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
26W9251
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 26W9251
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.6 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.6 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3030
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details