Vishay Intertechnology, Inc. RES 5.60M OHM 1/10W 1% 0603 SMD CRCW06035M60FKEA

Description
RES 5.60Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 5.60Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60M OHM 1/10W 1% 0603 SMD - CRCW06035M60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60M OHM 1/10W 1% 0603 SMD
CRCW06035M60FKEA
RES 5.60M OHM 1/10W 1% 0603 SMD CRCW06035M60FKEA
RES 5.60Mohm 1/10W 1% 0603 SMD

RES 5.60Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.60MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60MHTR-ND
Chip Resistor - Surface Mount 541-5.60MHTR-ND
5.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60MHDKR-ND
Chip Resistor - Surface Mount 541-5.60MHDKR-ND
5.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60MHCT-ND
Chip Resistor - Surface Mount 541-5.60MHCT-ND
5.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06035M60FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06035M60FKEA
Resistors - Chip Resistor - Surface Mount CRCW06035M60FKEA
RES SMD 5.6M OHM 1% 1/10W 0603

RES SMD 5.6M OHM 1% 1/10W 0603

Supplier's Site
Thick Film Resistor, 5.6Mohm, 100Mw, 1%, Full Reel; Resistance Vishay - 83R8232 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.6Mohm, 100Mw, 1%, Full Reel; Resistance Vishay
83R8232
Thick Film Resistor, 5.6Mohm, 100Mw, 1%, Full Reel; Resistance Vishay 83R8232
THICK FILM RESISTOR, 5.6MOHM, 100mW, 1%, FULL REEL; Resistance:5.6Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 5.6MOHM, 100mW, 1%, FULL REEL; Resistance:5.6Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06035M60FKEA 541-5.60MHTR-ND CRCW06035M60FKEA 83R8232
Product Name RES 5.60M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 5.6Mohm, 100Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 5.60E6 ohms 5.60E6 ohms 5.60E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573164 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details