Vishay Precision Group Chip Resistor - Surface Mount CRCW06035M49FKEA

Description
5.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.49MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.49MHCT-ND
Chip Resistor - Surface Mount 541-5.49MHCT-ND
5.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.49MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.49MHTR-ND
Chip Resistor - Surface Mount 541-5.49MHTR-ND
5.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.49MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.49MHDKR-ND
Chip Resistor - Surface Mount 541-5.49MHDKR-ND
5.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.49M OHM 1/10W 1% 0603 SMD - CRCW06035M49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49M OHM 1/10W 1% 0603 SMD
CRCW06035M49FKEA
RES 5.49M OHM 1/10W 1% 0603 SMD CRCW06035M49FKEA
RES 5.49Mohm 1/10W 1% 0603 SMD

RES 5.49Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 5M49, 1%, 0.1W, 0603; Resistance Vishay - 51P0300 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M49, 1%, 0.1W, 0603; Resistance Vishay
51P0300
Res, Thick Film, 5M49, 1%, 0.1W, 0603; Resistance Vishay 51P0300
RES, THICK FILM, 5M49, 1%, 0.1W, 0603; Resistance:5.49Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5M49, 1%, 0.1W, 0603; Resistance:5.49Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5M49, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3599 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M49, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3599
Res, Thick Film, 5M49, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3599
RES, THICK FILM, 5M49, 1%, 0.1W, 0603, REEL; Resistance:5.49Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M49, 1%, 0.1W, 0603, REEL; Resistance:5.49Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.49 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3029 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.49 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3029
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.49 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3029
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.49 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.49 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW06035M49FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06035M49FKEA
Chip Resistor - Surface Mount CRCW06035M49FKEA
RES SMD 5.49M OHM 1% 1/10W 0603

RES SMD 5.49M OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-5.49MHCT-ND CRCW06035M49FKEA 51P0300 47P3599 24W3029 CRCW06035M49FKEA
Product Name Chip Resistor - Surface Mount RES 5.49M OHM 1/10W 1% 0603 SMD Res, Thick Film, 5M49, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 5M49, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.49 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details