Vishay Intertechnology, Inc. RES 5.36M OHM 1/10W 1% 0603 SMD CRCW06035M36FKTA

Description
RES 5.36Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 5.36Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36M OHM 1/10W 1% 0603 SMD - CRCW06035M36FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36M OHM 1/10W 1% 0603 SMD
CRCW06035M36FKTA
RES 5.36M OHM 1/10W 1% 0603 SMD CRCW06035M36FKTA
RES 5.36Mohm 1/10W 1% 0603 SMD

RES 5.36Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06035M36FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035M36FKTA-ND
Chip Resistor - Surface Mount CRCW06035M36FKTA-ND
5.36 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.36 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 5.36M 1% 100 Rt1 Rohs Compliant Vishay - 48P9428 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 5.36M 1% 100 Rt1 Rohs Compliant Vishay
48P9428
Crcw0603 5.36M 1% 100 Rt1 Rohs Compliant Vishay 48P9428
CRCW0603 5.36M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 5.36M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06035M36FKTA CRCW06035M36FKTA-ND 48P9428
Product Name RES 5.36M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 5.36M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 5.36E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details