Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 5.23Mohms 1% CRCW06035M23FKTA

Description
Thick Film Resistors - SMD 1/10watt 5.23Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 5.23Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 5.23Mohms 1% - CRCW06035M23FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 5.23Mohms 1%
CRCW06035M23FKTA
Thick Film Resistors - SMD 1/10watt 5.23Mohms 1% CRCW06035M23FKTA
Thick Film Resistors - SMD 1/10watt 5.23Mohms 1%

Thick Film Resistors - SMD 1/10watt 5.23Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06035M23FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035M23FKTA-ND
Chip Resistor - Surface Mount CRCW06035M23FKTA-ND
5.23 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.23 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 5.23M 1% 100 Rt1 Rohs Compliant Vishay - 48P9426 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 5.23M 1% 100 Rt1 Rohs Compliant Vishay
48P9426
Crcw0603 5.23M 1% 100 Rt1 Rohs Compliant Vishay 48P9426
CRCW0603 5.23M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 5.23M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06035M23FKTA CRCW06035M23FKTA-ND 48P9426
Product Name Thick Film Resistors - SMD 1/10watt 5.23Mohms 1% Chip Resistor - Surface Mount Crcw0603 5.23M 1% 100 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 5.23E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details