Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.23 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06035M23FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.23 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.23 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.23 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4283 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.23 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4283
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.23 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4283
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.23 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.23 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4283
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.23 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details