Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06035M11FKTA

Description
5.11 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.11 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06035M11FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035M11FKTA-ND
Chip Resistor - Surface Mount CRCW06035M11FKTA-ND
5.11 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.11 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.11M OHM 1/10W 1% 0603 SMD - CRCW06035M11FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11M OHM 1/10W 1% 0603 SMD
CRCW06035M11FKTA
RES 5.11M OHM 1/10W 1% 0603 SMD CRCW06035M11FKTA
RES 5.11Mohm 1/10W 1% 0603 SMD

RES 5.11Mohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 5.11M 1% 100 Rt1 Rohs Compliant Vishay - 48P9424 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 5.11M 1% 100 Rt1 Rohs Compliant Vishay
48P9424
Crcw0603 5.11M 1% 100 Rt1 Rohs Compliant Vishay 48P9424
CRCW0603 5.11M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 5.11M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06035M11FKTA-ND CRCW06035M11FKTA 48P9424
Product Name Chip Resistor - Surface Mount RES 5.11M OHM 1/10W 1% 0603 SMD Crcw0603 5.11M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573321 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details