Vishay Intertechnology, Inc. 0603,5.1M,1%,200PM,TR CRCW06035M10FKTA

Description
0603,5.1M,1%,200PM,T R
Request a Quote Datasheet
Description
0603,5.1M,1%,200PM,T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603,5.1M,1%,200PM,TR - CRCW06035M10FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,5.1M,1%,200PM,TR
CRCW06035M10FKTA
0603,5.1M,1%,200PM,TR CRCW06035M10FKTA
0603,5.1M,1%,200PM,T R

0603,5.1M,1%,200PM,TR

Supplier's Site
Chip Resistor - Surface Mount - CRCW06035M10FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035M10FKTA-ND
Chip Resistor - Surface Mount CRCW06035M10FKTA-ND
5.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 5.1M 1% 100 Rt1 Rohs Compliant Vishay - 48P9420 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 5.1M 1% 100 Rt1 Rohs Compliant Vishay
48P9420
Crcw0603 5.1M 1% 100 Rt1 Rohs Compliant Vishay 48P9420
CRCW0603 5.1M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 5.1M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06035M10FKTA CRCW06035M10FKTA-ND 48P9420
Product Name 0603,5.1M,1%,200PM,TR Chip Resistor - Surface Mount Crcw0603 5.1M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers