Vishay Precision Group Chip Resistor - Surface Mount - CRCW06035M10FKEA CRCW06035M10FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 771762-CRCW06035M10F KEA Series: CRCW Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0603 Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.1W, 1/10W Resistance (Ohms): 5.1M Composition: Thick Film Number of Terminations: 2 Family Name: D/CRCW e3 Categories: Resistors Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.020" (0.50mm) Alternative Parts (Cross-Reference): MR06W5104FTL; TFA0603S5104F-T5; ASC0603-5M1FT5; TFA0603S5104F-T10; Introduction Date: February 16, 2005 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 771762-CRCW06035M10F KEA Series: CRCW Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0603 Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.1W, 1/10W Resistance (Ohms): 5.1M Composition: Thick Film Number of Terminations: 2 Family Name: D/CRCW e3 Categories: Resistors Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.020" (0.50mm) Alternative Parts (Cross-Reference): MR06W5104FTL; TFA0603S5104F-T5; ASC0603-5M1FT5; TFA0603S5104F-T10; Introduction Date: February 16, 2005 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06035M10FKEA
771762-CRCW06035M10FKEA
Chip Resistor - Surface Mount - CRCW06035M10FKEA 771762-CRCW06035M10FKEA
Manufacturer: Vishay Dale Win Source Part Number: 771762-CRCW06035M10F KEA Series: CRCW Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0603 Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.1W, 1/10W Resistance (Ohms): 5.1M Composition: Thick Film Number of Terminations: 2 Family Name: D/CRCW e3 Categories: Resistors Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.020" (0.50mm) Alternative Parts (Cross-Reference): MR06W5104FTL; TFA0603S5104F-T5; ASC0603-5M1FT5; TFA0603S5104F-T10; Introduction Date: February 16, 2005 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 771762-CRCW06035M10FKEA
Series: CRCW
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 0603
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 5.1M
Composition: Thick Film
Number of Terminations: 2
Family Name: D/CRCW e3
Categories: Resistors
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.020" (0.50mm)
Alternative Parts (Cross-Reference): MR06W5104FTL; TFA0603S5104F-T5; ASC0603-5M1FT5; TFA0603S5104F-T10;
Introduction Date: February 16, 2005
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 5.1Mohms 1% - CRCW06035M10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 5.1Mohms 1%
CRCW06035M10FKEA
Thick Film Resistors - SMD 1/10watt 5.1Mohms 1% CRCW06035M10FKEA
Thick Film Resistors - SMD 1/10watt 5.1Mohms 1%

Thick Film Resistors - SMD 1/10watt 5.1Mohms 1%

Supplier's Site
SMD 10W Resistor - 52-CRCW06035M10FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW06035M10FKEA
SMD 10W Resistor 52-CRCW06035M10FKEA
5.1MR 1% 1/10W 0603 Thick Film SMD Resistor Product overview: CRCW06035M10FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06035M10FKEA can be used for catalog matching and distributor lookup.

5.1MR 1% 1/10W 0603 Thick Film SMD Resistor Product overview: CRCW06035M10FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06035M10FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-5.10MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10MHCT-ND
Chip Resistor - Surface Mount 541-5.10MHCT-ND
5.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10MHDKR-ND
Chip Resistor - Surface Mount 541-5.10MHDKR-ND
5.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10MHTR-ND
Chip Resistor - Surface Mount 541-5.10MHTR-ND
5.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5M1, 1%, 0.1W, 0603; Resistance Vishay - 89M6774 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M1, 1%, 0.1W, 0603; Resistance Vishay
89M6774
Res, Thick Film, 5M1, 1%, 0.1W, 0603; Resistance Vishay 89M6774
RES, THICK FILM, 5M1, 1%, 0.1W, 0603; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5M1, 1%, 0.1W, 0603; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5M1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 89M6775 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M1, 1%, 0.1W, 0603, Reel; Resistance Vishay
89M6775
Res, Thick Film, 5M1, 1%, 0.1W, 0603, Reel; Resistance Vishay 89M6775
RES, THICK FILM, 5M1, 1%, 0.1W, 0603, REEL; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M1, 1%, 0.1W, 0603, REEL; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 771762-CRCW06035M10FKEA CRCW06035M10FKEA 52-CRCW06035M10FKEA 541-5.10MHCT-ND 89M6774 89M6775
Product Name Chip Resistor - Surface Mount - CRCW06035M10FKEA Thick Film Resistors - SMD 1/10watt 5.1Mohms 1% SMD 10W Resistor Chip Resistor - Surface Mount Res, Thick Film, 5M1, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 5M1, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 5.10E6 ohms 5.10E6 ohms 5.10E6 ohms 5.10E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details