Vishay Intertechnology, Inc. RES 5.90K OHM .25W 1% 0603 SMD CRCW06035K90FKEAHP

Description
RES 5.90Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 5.90Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.90K OHM .25W 1% 0603 SMD - CRCW06035K90FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90K OHM .25W 1% 0603 SMD
CRCW06035K90FKEAHP
RES 5.90K OHM .25W 1% 0603 SMD CRCW06035K90FKEAHP
RES 5.90Kohm .25W 1% 0603 SMD

RES 5.90Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06035K90FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035K90FKEAHP-ND
Chip Resistor - Surface Mount CRCW06035K90FKEAHP-ND
5.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06035K90FKEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06035K90FKEAHP
Resistors - Chip Resistor - Surface Mount CRCW06035K90FKEAHP
RES SMD 5.9K OHM 1% 1/3W 0603

RES SMD 5.9K OHM 1% 1/3W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW06035K90FKEAHP CRCW06035K90FKEAHP-ND CRCW06035K90FKEAHP
Product Name RES 5.90K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 5900 ohms 5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details