Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06035K90FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4281 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4281
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4281
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 27AC2235 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
27AC2235
Resistance Vishay 27AC2235
Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3024 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3024
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3024
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27W4281 27AC2235
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details