RES 5.90Kohm 1/10W 1% 0603 SMD
5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 5.9K OHM 1% 1/10W 0603
RES, THICK FILM, 5K9, 1%, 0.1W, 0603; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, THICK FILM, 5K9, 1%, 0.1W, 0603, REEL; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW06035K90FKEA | 541-5.90KHCT-ND | 6790585 | CRCW06035K90FKEA | 52K8581 | 42K3944 |
| Product Name | RES 5.90K OHM 1/10W 1% 0603 SMD | Chip Resistor - Surface Mount | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 5K9, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 5K9, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | |
| Resistance Range | 5900 ohms | 5900 ohms | 5900 ohms | 5900 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 10 watts | 0.1250 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | |
| Configuration | Single Resistor | Single Resistor | Single Resistor |