Vishay Precision Group Chip Resistor - Surface Mount CRCW06035K76FKTA

Description
5.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06035K76FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035K76FKTA-ND
Chip Resistor - Surface Mount CRCW06035K76FKTA-ND
5.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 5.76Kohms 1% - CRCW06035K76FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 5.76Kohms 1%
CRCW06035K76FKTA
Thick Film Resistors - SMD 1/10watt 5.76Kohms 1% CRCW06035K76FKTA
Thick Film Resistors - SMD 1/10watt 5.76Kohms 1%

Thick Film Resistors - SMD 1/10watt 5.76Kohms 1%

Supplier's Site
Res, Thick Film, 5K76, 1%, 0.1W, 0603; Resistance Vishay - 36C9268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K76, 1%, 0.1W, 0603; Resistance Vishay
36C9268
Res, Thick Film, 5K76, 1%, 0.1W, 0603; Resistance Vishay 36C9268
RES, THICK FILM, 5K76, 1%, 0.1W, 0603; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 5K76, 1%, 0.1W, 0603; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06035K76FKTA-ND CRCW06035K76FKTA 36C9268
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 5.76Kohms 1% Res, Thick Film, 5K76, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details