Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW06035K62FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1329571-CRCW06035K62 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 5.62 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-5.62KHTR,541-5.6 2KHDKR,D11/CRCW0603 100 5K62 1% ET1 E3,541-5.62KHCT Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1329571-CRCW06035K62 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 5.62 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-5.62KHTR,541-5.6 2KHDKR,D11/CRCW0603 100 5K62 1% ET1 E3,541-5.62KHCT Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1329571-CRCW06035K62FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329571-CRCW06035K62FKEA
Resistors - Chip Resistor - Surface Mount 1329571-CRCW06035K62FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1329571-CRCW06035K62 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 5.62 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-5.62KHTR,541-5.6 2KHDKR,D11/CRCW0603 100 5K62 1% ET1 E3,541-5.62KHCT Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329571-CRCW06035K62FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.62 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-5.62KHTR,541-5.62KHDKR,D11/CRCW0603 100 5K62 1% ET1 E3,541-5.62KHCT
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRCW06035K62FKEA - CRCW06035K62FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06035K62FKEA
CRCW06035K62FKEA
CRCW06035K62FKEA CRCW06035K62FKEA
CRCW06035K62FKEA

CRCW06035K62FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-5.62KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62KHDKR-ND
Chip Resistor - Surface Mount 541-5.62KHDKR-ND
5.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.62KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62KHCT-ND
Chip Resistor - Surface Mount 541-5.62KHCT-ND
5.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.62KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62KHTR-ND
Chip Resistor - Surface Mount 541-5.62KHTR-ND
5.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790576
Surface Mount Resistors 6790576
Vishay CRCW06035K62FKEA

Vishay CRCW06035K62FKEA

Supplier's Site
Surface Mount Resistors - 6790576P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790576P
Surface Mount Resistors 6790576P
Vishay CRCW06035K62FKEA

Vishay CRCW06035K62FKEA

Supplier's Site
Surface Mount Resistors - 1694440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694440
Surface Mount Resistors 1694440
Vishay CRCW06035K62FKEA

Vishay CRCW06035K62FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06035K62FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06035K62FKEA
Resistors - Chip Resistor - Surface Mount CRCW06035K62FKEA
RES SMD 5.62K OHM 1% 1/10W 0603

RES SMD 5.62K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 5K62, 1%, 0.1W, 0603; Resistance Vishay - 52K8579 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K62, 1%, 0.1W, 0603; Resistance Vishay
52K8579
Res, Thick Film, 5K62, 1%, 0.1W, 0603; Resistance Vishay 52K8579
RES, THICK FILM, 5K62, 1%, 0.1W, 0603; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5K62, 1%, 0.1W, 0603; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K62, 1%, 0.1W, 0603, Reel; Resistance Vishay - 69W6821 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K62, 1%, 0.1W, 0603, Reel; Resistance Vishay
69W6821
Res, Thick Film, 5K62, 1%, 0.1W, 0603, Reel; Resistance Vishay 69W6821
RES, THICK FILM, 5K62, 1%, 0.1W, 0603, REEL; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K62, 1%, 0.1W, 0603, REEL; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1329571-CRCW06035K62FKEA CRCW06035K62FKEA 541-5.62KHDKR-ND 6790576 6790576P CRCW06035K62FKEA 52K8579 69W6821
Product Name Resistors - Chip Resistor - Surface Mount CRCW06035K62FKEA Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 5K62, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 5K62, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 5620 ohms 5620 ohms 5620 ohms 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details