Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06035K60JNEB

Description
5.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06035K60JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06035K60JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06035K60JNEBTR-ND
5.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06035K60JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06035K60JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06035K60JNEBCT-ND
RES SMD 5.6K OHM 5% 1/8W 0603

RES SMD 5.6K OHM 5% 1/8W 0603

Buy Now Datasheet
Resistor-Fixed-Single-Surface-Mount - CRCW06035K60JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW06035K60JNEB
Resistor-Fixed-Single-Surface-Mount CRCW06035K60JNEB
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
D11/crcw0603 200 5K6 5% Et5 E3 Rohs Compliant Vishay - 48P9412 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 5K6 5% Et5 E3 Rohs Compliant Vishay
48P9412
D11/crcw0603 200 5K6 5% Et5 E3 Rohs Compliant Vishay 48P9412
D11/CRCW0603 200 5K6 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 5K6 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW06035K60JNEBTR-ND CRCW06035K60JNEB 48P9412
Product Name Chip Resistor - Surface Mount Resistor-Fixed-Single-Surface-Mount D11/crcw0603 200 5K6 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details