Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06035K60FKTA

Description
5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06035K60FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06035K60FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06035K60FKTATR-ND
5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06035K60FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06035K60FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06035K60FKTADKR-ND
RES SMD 5.6K OHM 1% 1/10W 0603

RES SMD 5.6K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06035K60FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06035K60FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06035K60FKTACT-ND
RES SMD 5.6K OHM 1% 1/10W 0603

RES SMD 5.6K OHM 1% 1/10W 0603

Buy Now Datasheet
RES 5.60K OHM 1/10W 1% 0603 SMD - CRCW06035K60FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60K OHM 1/10W 1% 0603 SMD
CRCW06035K60FKTA
RES 5.60K OHM 1/10W 1% 0603 SMD CRCW06035K60FKTA
RES 5.60Kohm 1/10W 1% 0603 SMD

RES 5.60Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 5K6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4287
Res, Thick Film, 5K6, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4287
RES, THICK FILM, 5K6, 1%, 0.1W, 0603, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5K6, 1%, 0.1W, 0603, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW06035K60FKTATR-ND CRCW06035K60FKTA 07J4287
Product Name Chip Resistor - Surface Mount RES 5.60K OHM 1/10W 1% 0603 SMD Res, Thick Film, 5K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details