Vishay Precision Group SMD 75V Resistor CRCW06035K60FKEA

Description
0603 Thick Film Resistor, 5.6kR, 1%, 75V, SMD Product overview: CRCW06035K60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06035K60FKEA can be used for catalog matching and distributor lookup.
Request a Quote
Description
0603 Thick Film Resistor, 5.6kR, 1%, 75V, SMD Product overview: CRCW06035K60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06035K60FKEA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW06035K60FKEA is a surface mount chip resistor from Win Source Electronics, designed for high reliability in automotive, industrial, and telecommunication applications. It features a resistance value of 5.6 kOhms with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It has a rated power dissipation of 0.1W and operates within a temperature range of -55°C to +155°C. The component is packaged in a 0603 size, with dimensions of 1.55mm x 0.85mm and a maximum height of 0.50mm. It is supplied on reels, with a standard package quantity of 5,000 units. The resistor is RoHS3 compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The CRCW06035K60FKEA is a surface mount chip resistor from Win Source Electronics, designed for high reliability in automotive, industrial, and telecommunication applications. It features a resistance value of 5.6 kOhms with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It has a rated power dissipation of 0.1W and operates within a temperature range of -55°C to +155°C. The component is packaged in a 0603 size, with dimensions of 1.55mm x 0.85mm and a maximum height of 0.50mm. It is supplied on reels, with a standard package quantity of 5,000 units. The resistor is RoHS3 compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
SMD 75V Resistor - 52-CRCW06035K60FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW06035K60FKEA
SMD 75V Resistor 52-CRCW06035K60FKEA
0603 Thick Film Resistor, 5.6kR, 1%, 75V, SMD Product overview: CRCW06035K60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06035K60FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 5.6kR, 1%, 75V, SMD Product overview: CRCW06035K60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06035K60FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1330605-CRCW06035K60FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330605-CRCW06035K60FKEA
Resistors - Chip Resistor - Surface Mount 1330605-CRCW06035K60FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1330605-CRCW06035K60 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 5.6 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-5.60KHDKR,541-5. 60KHTR,541-5.60KHCT, D11/CRCW0603 100 5K6 1% ET1 E3 Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1330605-CRCW06035K60FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.6 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-5.60KHDKR,541-5.60KHTR,541-5.60KHCT,D11/CRCW0603 100 5K6 1% ET1 E3
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6790572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790572
Surface Mount Resistors 6790572
Vishay CRCW06035K60FKEA

Vishay CRCW06035K60FKEA

Supplier's Site
Surface Mount Resistors - 1694439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694439
Surface Mount Resistors 1694439
Vishay CRCW06035K60FKEA

Vishay CRCW06035K60FKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW06035K60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW06035K60FKEA
Thick Film ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW06035K60FKEA
Thick Film ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-5.60KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60KHCT-ND
Chip Resistor - Surface Mount 541-5.60KHCT-ND
5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60KHDKR-ND
Chip Resistor - Surface Mount 541-5.60KHDKR-ND
5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60KHTR-ND
Chip Resistor - Surface Mount 541-5.60KHTR-ND
5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5K6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3942 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3942
Res, Thick Film, 5K6, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3942
RES, THICK FILM, 5K6, 1%, 0.1W, 0603, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K6, 1%, 0.1W, 0603, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5400 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5400
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5400
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 5.6kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW06035K60FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 5.6kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW06035K60FKEA
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 5.6kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW06035K60FKEA
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 5.6kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 5.6kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW06035K60FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06035K60FKEA
Chip Resistor - Surface Mount CRCW06035K60FKEA
RES SMD 5.6K OHM 1% 1/10W 0603

RES SMD 5.6K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW06035K60FKEA 1330605-CRCW06035K60FKEA 6790572 CRCW06035K60FKEA 541-5.60KHCT-ND 42K3942 61M5400 17930-CRCW06035K60FKEA CRCW06035K60FKEA
Product Name SMD 75V Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 5K6, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 5.6kΩ 0603 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 5600 ohms 5600 ohms 5600 ohms 5600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details