5.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
THICK FILM CHIP RESISTOR; Resistance:5.49kohm;
RES, THICK FILM, 5K49, 1%, 0.1W, 0603, REEL; Resistance:5.49kohm;
RES SMD 5.49K OHM 1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW06035K49FKTA-ND | CRCW06035K49FKTA | 36C9262 | CRCW06035K49FKTA |
| Product Name | Chip Resistor - Surface Mount | CRCW06035K49FKTA | Thick Film Chip Resistor; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |