Vishay Precision Group Surface Mount Resistors CRCW06035K49FKEA

Description
Vishay CRCW06035K49FKEA
Request a Quote Datasheet
Description
Vishay CRCW06035K49FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790579
Surface Mount Resistors 6790579
Vishay CRCW06035K49FKEA

Vishay CRCW06035K49FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-5.49KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.49KHDKR-ND
Chip Resistor - Surface Mount 541-5.49KHDKR-ND
5.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.49KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.49KHCT-ND
Chip Resistor - Surface Mount 541-5.49KHCT-ND
5.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.49KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.49KHTR-ND
Chip Resistor - Surface Mount 541-5.49KHTR-ND
5.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 5.49Kohms 1% - CRCW06035K49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 5.49Kohms 1%
CRCW06035K49FKEA
Thick Film Resistors - SMD 1/10watt 5.49Kohms 1% CRCW06035K49FKEA
Thick Film Resistors - SMD 1/10watt 5.49Kohms 1%

Thick Film Resistors - SMD 1/10watt 5.49Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06035K49FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06035K49FKEA
Chip Resistor - Surface Mount CRCW06035K49FKEA
RES SMD 5.49K OHM 1% 1/10W 0603

RES SMD 5.49K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 5K49, 1%, 0.1W, 0603; Resistance Vishay - 52K8577 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K49, 1%, 0.1W, 0603; Resistance Vishay
52K8577
Res, Thick Film, 5K49, 1%, 0.1W, 0603; Resistance Vishay 52K8577
RES, THICK FILM, 5K49, 1%, 0.1W, 0603; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5K49, 1%, 0.1W, 0603; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K49, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3941 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K49, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3941
Res, Thick Film, 5K49, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3941
RES, THICK FILM, 5K49, 1%, 0.1W, 0603, REEL; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

RES, THICK FILM, 5K49, 1%, 0.1W, 0603, REEL; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6790579 541-5.49KHDKR-ND CRCW06035K49FKEA CRCW06035K49FKEA 52K8577 42K3941
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 5.49Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 5K49, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 5K49, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details