Vishay Intertechnology, Inc. RES 5.36K OHM 1/10W 1% 0603 SMD CRCW06035K36FKEA

Description
RES 5.36Kohm 1/10W 1% 0603 SMD
Request a Quote
Description
RES 5.36Kohm 1/10W 1% 0603 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 42K3940, features a resistance value of 5.36 kΩ with a tolerance of ±1%. It has a power rating of 0.1W and is packaged in a 0603 (1608 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of ±1% over 1000 hours at 70°C. The product is RoHS compliant, making it suitable for environmentally conscious designs. The resistor is available on a reel for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 42K3940, features a resistance value of 5.36 kΩ with a tolerance of ±1%. It has a power rating of 0.1W and is packaged in a 0603 (1608 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of ±1% over 1000 hours at 70°C. The product is RoHS compliant, making it suitable for environmentally conscious designs. The resistor is available on a reel for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/10W 1% 0603 SMD - CRCW06035K36FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/10W 1% 0603 SMD
CRCW06035K36FKEA
RES 5.36K OHM 1/10W 1% 0603 SMD CRCW06035K36FKEA
RES 5.36Kohm 1/10W 1% 0603 SMD

RES 5.36Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.36KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36KHTR-ND
Chip Resistor - Surface Mount 541-5.36KHTR-ND
5.36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.36KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36KHDKR-ND
Chip Resistor - Surface Mount 541-5.36KHDKR-ND
5.36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.36KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36KHCT-ND
Chip Resistor - Surface Mount 541-5.36KHCT-ND
5.36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 75V 100mW Resistor - 52-CRCW06035K36FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW06035K36FKEA
SMD 75V 100mW Resistor 52-CRCW06035K36FKEA
0603 Thick Film Resistor, 5.36kR, 1%, 75V, 100mW, SMD Product overview: CRCW06035K36FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06035K36FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 5.36kR, 1%, 75V, 100mW, SMD Product overview: CRCW06035K36FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06035K36FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 5K36, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3940 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K36, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3940
Res, Thick Film, 5K36, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3940
RES, THICK FILM, 5K36, 1%, 0.1W, 0603, REEL; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K36, 1%, 0.1W, 0603, REEL; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 5.36Kohm, 100Mw, 1%; Resistance Vishay - 52K8576 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.36Kohm, 100Mw, 1%; Resistance Vishay
52K8576
Thick Film Resistor, 5.36Kohm, 100Mw, 1%; Resistance Vishay 52K8576
THICK FILM RESISTOR, 5.36KOHM, 100mW, 1%; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 5.36KOHM, 100mW, 1%; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW06035K36FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06035K36FKEA
Chip Resistor - Surface Mount CRCW06035K36FKEA
RES SMD 5.36K OHM 1% 1/10W 0603

RES SMD 5.36K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06035K36FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06035K36FKEA
Resistors - Chip Resistor - Surface Mount CRCW06035K36FKEA
RES SMD 5.36K OHM 1% 1/10W 0603

RES SMD 5.36K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW06035K36FKEA 541-5.36KHTR-ND 52-CRCW06035K36FKEA 42K3940 CRCW06035K36FKEA CRCW06035K36FKEA
Product Name RES 5.36K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount SMD 75V 100mW Resistor Res, Thick Film, 5K36, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 5360 ohms 5360 ohms 5360 ohms 5360 ohms 5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567465P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details