Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW06035K11FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1330573-CRCW06035K11 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 5.11 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 5K11 1% ET1 E3,541-5.11KHCT,541- 5.11KHDKR,541-5.11KH TR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1330573-CRCW06035K11 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 5.11 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 5K11 1% ET1 E3,541-5.11KHCT,541- 5.11KHDKR,541-5.11KH TR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1330573-CRCW06035K11FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330573-CRCW06035K11FKEA
Resistors - Chip Resistor - Surface Mount 1330573-CRCW06035K11FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1330573-CRCW06035K11 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 5.11 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 5K11 1% ET1 E3,541-5.11KHCT,541- 5.11KHDKR,541-5.11KH TR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1330573-CRCW06035K11FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.11 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D11/CRCW0603 100 5K11 1% ET1 E3,541-5.11KHCT,541-5.11KHDKR,541-5.11KHTR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive SMD 75V Resistor - 52-CRCW06035K11FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 75V Resistor
52-CRCW06035K11FKEA
Automotive SMD 75V Resistor 52-CRCW06035K11FKEA
5.11kR 1% 75V Thick Film Resistor, 0603 SMD, AEC-Q200 Product overview: CRCW06035K11FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06035K11FKEA can be used for catalog matching and distributor lookup.

5.11kR 1% 75V Thick Film Resistor, 0603 SMD, AEC-Q200 Product overview: CRCW06035K11FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06035K11FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 5.11K OHM 1/10W 1% 0603 SMD - CRCW06035K11FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/10W 1% 0603 SMD
CRCW06035K11FKEA
RES 5.11K OHM 1/10W 1% 0603 SMD CRCW06035K11FKEA
RES 5.11Kohm 1/10W 1% 0603 SMD

RES 5.11Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.11KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11KHCT-ND
Chip Resistor - Surface Mount 541-5.11KHCT-ND
5.11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11KHTR-ND
Chip Resistor - Surface Mount 541-5.11KHTR-ND
5.11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11KHDKR-ND
Chip Resistor - Surface Mount 541-5.11KHDKR-ND
5.11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5K11, 1%, 0.1W, 0603; Resistance Vishay - 52K8573 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K11, 1%, 0.1W, 0603; Resistance Vishay
52K8573
Res, Thick Film, 5K11, 1%, 0.1W, 0603; Resistance Vishay 52K8573
RES, THICK FILM, 5K11, 1%, 0.1W, 0603; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5K11, 1%, 0.1W, 0603; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K11, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8574 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K11, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8574
Res, Thick Film, 5K11, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8574
RES, THICK FILM, 5K11, 1%, 0.1W, 0603, REEL; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K11, 1%, 0.1W, 0603, REEL; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06035K11FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06035K11FKEA
Resistors - Chip Resistor - Surface Mount CRCW06035K11FKEA
RES SMD 5.11K OHM 1% 1/10W 0603

RES SMD 5.11K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1330573-CRCW06035K11FKEA 52-CRCW06035K11FKEA CRCW06035K11FKEA 541-5.11KHCT-ND 52K8573 52K8574 CRCW06035K11FKEA
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 75V Resistor RES 5.11K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 5K11, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 5K11, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 5110 ohms 5110 ohms 5110 ohms 5110 ohms 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1002FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details