Vishay Intertechnology, Inc. Res Thick Film 0603 5.11K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R CRCW06035K11FHEAP

Description
Res Thick Film 0603 5.11K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 5.11K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 5.11K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R - CRCW06035K11FHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 5.11K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
CRCW06035K11FHEAP
Res Thick Film 0603 5.11K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R CRCW06035K11FHEAP
Res Thick Film 0603 5.11K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thick Film 0603 5.11K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW06035K11FHEAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035K11FHEAP-ND
Chip Resistor - Surface Mount CRCW06035K11FHEAP-ND
5.11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06035K11FHEAP CRCW06035K11FHEAP-ND
Product Name Res Thick Film 0603 5.11K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details