Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW06035K10FKTA

Description
Thick Film ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW06035K10FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW06035K10FKTA
Thick Film ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW06035K10FKTA
Thick Film ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06035K10FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06035K10FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06035K10FKTADKR-ND
RES SMD 5.1K OHM 1% 1/10W 0603

RES SMD 5.1K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06035K10FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06035K10FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06035K10FKTATR-ND
5.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06035K10FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06035K10FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06035K10FKTACT-ND
RES SMD 5.1K OHM 1% 1/10W 0603

RES SMD 5.1K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 5K1, 1%, 0.1W, 0603; Resistance Vishay - 36C9250 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 1%, 0.1W, 0603; Resistance Vishay
36C9250
Res, Thick Film, 5K1, 1%, 0.1W, 0603; Resistance Vishay 36C9250
RES, THICK FILM, 5K1, 1%, 0.1W, 0603; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 5K1, 1%, 0.1W, 0603; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06035K10FKTA 541-CRCW06035K10FKTADKR-ND 36C9250
Product Name Thick Film ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 5K1, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573188 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details