Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 5.1Kohms 1% CRCW06035K10FKEB

Description
Thick Film Resistors - SMD 1/10watt 5.1Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 5.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 5.1Kohms 1% - CRCW06035K10FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 5.1Kohms 1%
CRCW06035K10FKEB
Thick Film Resistors - SMD 1/10watt 5.1Kohms 1% CRCW06035K10FKEB
Thick Film Resistors - SMD 1/10watt 5.1Kohms 1%

Thick Film Resistors - SMD 1/10watt 5.1Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06035K10FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06035K10FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06035K10FKEBTR-ND
5.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06035K10FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06035K10FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06035K10FKEBCT-ND
RES SMD 5.1K OHM 1% 1/8W 0603

RES SMD 5.1K OHM 1% 1/8W 0603

Buy Now Datasheet
Res, 5.1Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK8624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.1Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK8624
Res, 5.1Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK8624
RES, 5.1KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 5.1KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06035K10FKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06035K10FKEB
Resistors - Chip Resistor - Surface Mount CRCW06035K10FKEB
RES SMD 5.1K OHM 1% 1/10W 0603

RES SMD 5.1K OHM 1% 1/10W 0603

Supplier's Site
±1% 5.1kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW06035K10FKEB - Utmel Electronic Limited
Hong Kong, China
±1% 5.1kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW06035K10FKEB
±1% 5.1kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW06035K10FKEB
±1% 5.1kΩ 0603 Chip Resistor - Surface Mount ROHS

±1% 5.1kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06035K10FKEB 541-CRCW06035K10FKEBTR-ND 33AK8624 CRCW06035K10FKEB 17930-CRCW06035K10FKEB
Product Name Thick Film Resistors - SMD 1/10watt 5.1Kohms 1% Chip Resistor - Surface Mount Res, 5.1Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount ±1% 5.1kΩ 0603 Chip Resistor - Surface Mount ROHS
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 5100 ohms 5100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details