The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series has a resistance value of 5.1 kΩ and a power rating of 100 mW. It features a tolerance of 1% and a maximum voltage rating of 75 V. This resistor is RoHS compliant and is designed for use in automotive and other high-reliability applications. The product is characterized by its stability, with a resistance change of OîR/R = 1% for 1000 hours at 70 °C. It is packaged in a 0603 size with pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor is AEC-Q200 qualified, indicating it meets stringent automotive standards for quality and reliability.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24W3016 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Configuration | Single Resistor |