Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 5.05Kohms 1% CRCW06035K05FKTA

Description
Thick Film Resistors - SMD 1/10watt 5.05Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 5.05Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 5.05Kohms 1% - CRCW06035K05FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 5.05Kohms 1%
CRCW06035K05FKTA
Thick Film Resistors - SMD 1/10watt 5.05Kohms 1% CRCW06035K05FKTA
Thick Film Resistors - SMD 1/10watt 5.05Kohms 1%

Thick Film Resistors - SMD 1/10watt 5.05Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06035K05FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035K05FKTA-ND
Chip Resistor - Surface Mount CRCW06035K05FKTA-ND
5.05 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.05 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06035K05FKTA CRCW06035K05FKTA-ND
Product Name Thick Film Resistors - SMD 1/10watt 5.05Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 5050 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details