Vishay Precision Group Chip Resistor - Surface Mount CRCW060359R0FKEBC

Description
59 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
59 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060359R0FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060359R0FKEBC-ND
Chip Resistor - Surface Mount CRCW060359R0FKEBC-ND
59 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

59 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 59R 1% Et5 E3 Rohs Compliant Vishay - 59AC2912 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 59R 1% Et5 E3 Rohs Compliant Vishay
59AC2912
D11/crcw0603-C 100 59R 1% Et5 E3 Rohs Compliant Vishay 59AC2912
D11/CRCW0603-C 100 59R 1% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 59R 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW060359R0FKEBC-ND 59AC2912
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 59R 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD115JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details