Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060359R0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3931 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3931
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3931
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3067 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3067
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3067
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3931
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers