Vishay Precision Group RES 59.0K OHM 1/10W 1% 0603 SMD CRCW060359K0FKEA

Description
RES 59.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 59.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.0K OHM 1/10W 1% 0603 SMD - CRCW060359K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0K OHM 1/10W 1% 0603 SMD
CRCW060359K0FKEA
RES 59.0K OHM 1/10W 1% 0603 SMD CRCW060359K0FKEA
RES 59.0Kohm 1/10W 1% 0603 SMD

RES 59.0Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-59.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-59.0KHCT-ND
Chip Resistor - Surface Mount 541-59.0KHCT-ND
59 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

59 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-59.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-59.0KHDKR-ND
Chip Resistor - Surface Mount 541-59.0KHDKR-ND
59 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

59 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-59.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-59.0KHTR-ND
Chip Resistor - Surface Mount 541-59.0KHTR-ND
59 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

59 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 59K, 1%, 0.1W, 0603; Resistance Vishay - 52K8630 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59K, 1%, 0.1W, 0603; Resistance Vishay
52K8630
Res, Thick Film, 59K, 1%, 0.1W, 0603; Resistance Vishay 52K8630
RES, THICK FILM, 59K, 1%, 0.1W, 0603; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 59K, 1%, 0.1W, 0603; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 59K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3970 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3970
Res, Thick Film, 59K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3970
RES, THICK FILM, 59K, 1%, 0.1W, 0603, REEL; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 59K, 1%, 0.1W, 0603, REEL; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4305 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4305
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4305
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
D11/crcw0603 100 59K 1% Et1 E3 Vishay - 81AC7796 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 59K 1% Et1 E3 Vishay
81AC7796
D11/crcw0603 100 59K 1% Et1 E3 Vishay 81AC7796
D11/CRCW0603 100 59K 1% ET1 E3

D11/CRCW0603 100 59K 1% ET1 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060359K0FKEA 541-59.0KHCT-ND 52K8630 42K3970 27W4305 81AC7796
Product Name RES 59.0K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 59K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 59K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay D11/crcw0603 100 59K 1% Et1 E3 Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603
Resistance Range 59000 ohms 59000 ohms 59000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers