Vishay Precision Group Chip Resistor - Surface Mount CRCW0603590RFKEA

Description
590 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
590 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-590HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590HTR-ND
Chip Resistor - Surface Mount 541-590HTR-ND
590 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

590 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-590HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590HDKR-ND
Chip Resistor - Surface Mount 541-590HDKR-ND
590 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

590 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-590HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590HCT-ND
Chip Resistor - Surface Mount 541-590HCT-ND
590 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

590 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:590ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603590RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:590ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603590RFKEA
Thick Film ResistorSeries:CRCW; Resistance:590ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603590RFKEA
Thick Film ResistorSeries:CRCW; Resistance:590ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:590ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Res, Thick Film, 590R, 1%, 0.1W, 0603; Resistance Vishay - 52K8633 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590R, 1%, 0.1W, 0603; Resistance Vishay
52K8633
Res, Thick Film, 590R, 1%, 0.1W, 0603; Resistance Vishay 52K8633
RES, THICK FILM, 590R, 1%, 0.1W, 0603; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 590R, 1%, 0.1W, 0603; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 590R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3973 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3973
Res, Thick Film, 590R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3973
RES, THICK FILM, 590R, 1%, 0.1W, 0603, REEL; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 590R, 1%, 0.1W, 0603, REEL; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-590HTR-ND CRCW0603590RFKEA 52K8633 42K3973
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:590ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Res, Thick Film, 590R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 590R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 590 ohms 590 ohms 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details