Vishay Precision Group RES 590K OHM 1/10W 1% 0603 SMD CRCW0603590KFKEA

Description
RES 590Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 590Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 1/10W 1% 0603 SMD - CRCW0603590KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/10W 1% 0603 SMD
CRCW0603590KFKEA
RES 590K OHM 1/10W 1% 0603 SMD CRCW0603590KFKEA
RES 590Kohm 1/10W 1% 0603 SMD

RES 590Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-590KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590KHDKR-ND
Chip Resistor - Surface Mount 541-590KHDKR-ND
590 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

590 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-590KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590KHCT-ND
Chip Resistor - Surface Mount 541-590KHCT-ND
590 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

590 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-590KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590KHTR-ND
Chip Resistor - Surface Mount 541-590KHTR-ND
590 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

590 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 590K, 1%, 0.1W, 0603; Resistance Vishay - 52K8632 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590K, 1%, 0.1W, 0603; Resistance Vishay
52K8632
Res, Thick Film, 590K, 1%, 0.1W, 0603; Resistance Vishay 52K8632
RES, THICK FILM, 590K, 1%, 0.1W, 0603; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 590K, 1%, 0.1W, 0603; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 590K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3972 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3972
Res, Thick Film, 590K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3972
RES, THICK FILM, 590K, 1%, 0.1W, 0603, REEL; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 590K, 1%, 0.1W, 0603, REEL; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603590KFKEA 541-590KHDKR-ND 52K8632 42K3972
Product Name RES 590K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 590K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 590K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 590000 ohms 590000 ohms 590000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details