Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 590 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603590KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 590 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 590 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 590 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4306 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 590 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4306
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 590 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4306
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 590 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 590 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 590 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3068 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 590 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3068
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 590 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3068
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 590 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 590 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4306
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 590 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details