Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060357R6FKTA

Description
57.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060357R6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060357R6FKTA-ND
Chip Resistor - Surface Mount CRCW060357R6FKTA-ND
57.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

57.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:57.6ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW060357R6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:57.6ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW060357R6FKTA
Thick Film ResistorSeries:CRCW; Resistance:57.6ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW060357R6FKTA
Thick Film ResistorSeries:CRCW; Resistance:57.6ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:57.6ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Resistor, Thick Film, 57.6 Ohm, 100Mw, 1%; Resistance Vishay - 07J4293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 57.6 Ohm, 100Mw, 1%; Resistance Vishay
07J4293
Resistor, Thick Film, 57.6 Ohm, 100Mw, 1%; Resistance Vishay 07J4293
RESISTOR, THICK FILM, 57.6 OHM, 100mW, 1%; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 57.6 OHM, 100mW, 1%; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060357R6FKTA-ND CRCW060357R6FKTA 07J4293
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:57.6ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Resistor, Thick Film, 57.6 Ohm, 100Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3164FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details