Vishay Precision Group Chip Resistor - Surface Mount CRCW060357R6FKEBC

Description
57.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060357R6FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060357R6FKEBC-ND
Chip Resistor - Surface Mount CRCW060357R6FKEBC-ND
57.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

57.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 57R6 1% Et5 E3 Rohs Compliant Vishay - 59AC2904 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 57R6 1% Et5 E3 Rohs Compliant Vishay
59AC2904
D11/crcw0603-C 100 57R6 1% Et5 E3 Rohs Compliant Vishay 59AC2904
D11/CRCW0603-C 100 57R6 1% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 57R6 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW060357R6FKEBC-ND 59AC2904
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 57R6 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details